The S1H87Z-064S20 is a pinion shaft with 64 diametral pitch, 20 teeth, and a 0.1875-inch face width, machined from 303 stainless steel for use in gear trains. It has a 20° pressure angle and a pitch diameter of 0.3125 inches with a maximum outer diameter of 0.344 inches. The shaft features a slight undercut or maximum 0.005-inch radial tolerance at the gear root. The part is designed for inch-based systems and is available in standard configurations for industrial applications.
You May Also Need:
Shafts
Bearings
Couplings
In a gear train, the pinion shaft transfers applied force to the gears in the train. To increase their ability to tolerate more torque, we machine the pinion into a single piece of shafting.
Material: 303 Stainless Steel
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1H87Z-064S20 |
| Product Name | 64 D.P., 20 Teeth, 0.1875" Face width, 20° Pressure Angle, 303 Stainless Steel gear |
| Gear Type | Spur; Rack; Pinion |
| Number of Teeth | 20 |
| Design | English |
| Pressure Angle | 20° |