The S1F94Z-B064S040 is a 64-pitch cluster gear hub with a 0.1873-inch bore, 20° pressure angle, and a 0.3750-inch mounting diameter, fabricated from 303 stainless steel. It features a #4-40 set screw for shaft retention and is designed for use with hubless gears. The gear has 40 teeth, a pitch diameter of 0.6250 inches, and an overall outside diameter of 0.656 inches, with concentricity held within 0.0003 inch. The hub style is designated as Style B, and hob cutting passes through the mounting diameter.
Cluster gears are a collection of gears of different sizes mounted on the same shaft. Cluster gears are used in many different applications, such as Industrial machinery, medical equipment, and packaging equipment. Compact and accepting of both inch and metric sizes on the same shaft, cluster gears can be customized with a variety of gear ratios, and can drive two different mechanisms at the same time.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1F94Z-B064S040 |
| Product Name | Hubless AGMA 10 Gears in Stainless Steel, Aluminum, & Aluminum Core / Acetal Rim. are used. |
| Gear Type | Cluster; Rack |
| Number of Teeth | 40 |
| Material | Stainless; Stainless Steel |
| AGMA | AGMA Q10 |