The S1F94Z-B064S033 is a style B 64-pitch cluster gear hub made of 303 stainless steel, with a 0.1873-inch bore, 33 teeth, a pitch diameter of 0.5156 inch, an outside diameter of 0.547 inch, and a 0.3750-inch mounting diameter with a #4-40 set screw. It has a 20-degree pressure angle and concentricity within 0.0003 inch. The hub is designed for mounting hubless gears and is rated for use in inch-based assemblies.
Cluster gears are a collection of gears of different sizes mounted on the same shaft. Cluster gears are used in many different applications, such as Industrial machinery, medical equipment, and packaging equipment. Compact and accepting of both inch and metric sizes on the same shaft, cluster gears can be customized with a variety of gear ratios, and can drive two different mechanisms at the same time.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1F94Z-B064S033 |
| Product Name | Hubless AGMA 10 Gears in Stainless Steel, Aluminum, & Aluminum Core / Acetal Rim. are used. |
| Gear Type | Cluster; Rack |
| Number of Teeth | 33 |
| Material | Stainless; Stainless Steel |
| AGMA | AGMA Q10 |