S1F94Z-B048S040 is a 48-pitch cluster gear made of 303 stainless steel with a 0.3750-inch outside diameter, 0.8333-inch pitch diameter, 40 teeth, and a #4-40 set screw for mounting. It has a 20° pressure angle and concentricity within 0.0003 inch. The gear body is machined to accept a hubless gear via a 0.3750-inch mounting diameter, and its bore is 0.1873 inch with a tolerance of +0.0000/-0.0005 inch. Teeth are hob-cut through the mounting diameter, and the part is designed for use with S1268Z-series hubless gears. The style B configuration includes a 5/32-inch drill for sub-drilling and a 7/32-inch set screw recess in a 0.500-inch face width.
Cluster gears are a collection of gears of different sizes mounted on the same shaft. Cluster gears are used in many different applications, such as Industrial machinery, medical equipment, and packaging equipment. Compact and accepting of both inch and metric sizes on the same shaft, cluster gears can be customized with a variety of gear ratios, and can drive two different mechanisms at the same time.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1F94Z-B048S040 |
| Product Name | Hubless AGMA 10 Gears in Stainless Steel, Aluminum, & Aluminum Core / Acetal Rim. are used. |
| Gear Type | Cluster; Rack |
| Number of Teeth | 40 |
| Material | Stainless; Stainless Steel |
| AGMA | AGMA Q10 |