S1F74Z-C064S033 is a 64-pitch cluster gear hub made of 303 stainless steel with a 0.1873-inch bore, 33 teeth, a pitch diameter of 0.5156 inch, an outside diameter of 0.547 inch, and a 0.3750-inch mounting diameter. It features a #4-40 set screw and is concentric within 0.0003 inch. This Style C hub is designed for mounting hubless gears and complies with AGMA 10 standards.
Cluster gears are a collection of gears of different sizes mounted on the same shaft. Cluster gears are used in many different applications, such as Industrial machinery, medical equipment, and packaging equipment. Compact and accepting of both inch and metric sizes on the same shaft, cluster gears can be customized with a variety of gear ratios, and can drive two different mechanisms at the same time.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1F74Z-C064S033 |
| Product Name | Hubless AGMA 10 Gears in Stainless Steel, Aluminum, & Aluminum Core / Acetal Rim. are used. |
| Gear Type | Cluster; Rack |
| Number of Teeth | 33 |
| Material | Stainless; Stainless Steel |
| AGMA | AGMA Q10 |