S1F74Z-C048S030 is a 48-pitch cluster gear with 30 teeth, made of 303 stainless steel, featuring a 0.1873-inch bore and a 0.500-inch outside diameter, designed for mounting on shafts with a 0.375-inch mounting diameter. It has a 20° pressure angle, a concentricity tolerance of ±0.0003, and utilizes a #4-40 set screw for securement. The gear is rated for inch system applications and is compatible with hubless gears from the S1268Z series for assembly.
Cluster gears are a collection of gears of different sizes mounted on the same shaft. Cluster gears are used in many different applications, such as Industrial machinery, medical equipment, and packaging equipment. Compact and accepting of both inch and metric sizes on the same shaft, cluster gears can be customized with a variety of gear ratios, and can drive two different mechanisms at the same time.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1F74Z-C048S030 |
| Product Name | Hubless AGMA 10 Gears in Stainless Steel, Aluminum, & Aluminum Core / Acetal Rim. are used. |
| Gear Type | Cluster; Rack |
| Number of Teeth | 30 |
| Material | Stainless; Stainless Steel |
| AGMA | AGMA Q10 |