The S1F74Z-A072S038 is a 72-pitch, 20° pressure angle cluster gear made of 303 stainless steel, with 38 teeth, a pitch diameter of 0.5278 inch, an outer diameter of 0.556 inch, and a 0.1873-inch bore. It features a #4-40 set screw for shaft retention and is concentric within 0.0003 inch. The gear is designed for mounting with a hub and is part of a series compatible with S1268Z- hubless gears.
Cluster gears are a collection of gears of different sizes mounted on the same shaft. Cluster gears are used in many different applications, such as Industrial machinery, medical equipment, and packaging equipment. Compact and accepting of both inch and metric sizes on the same shaft, cluster gears can be customized with a variety of gear ratios, and can drive two different mechanisms at the same time.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1F74Z-A072S038 |
| Product Name | Hubless AGMA 10 Gears in Stainless Steel, Aluminum, & Aluminum Core / Acetal RIM. are used. |
| Gear Type | Cluster; Rack |
| Number of Teeth | 38 |
| Material | Stainless; Stainless Steel |