The S1F74Z-A072S030 is a 72-pitch cluster gear made of 303 stainless steel with a 0.1873-inch bore, 30 teeth, a 0.4167-inch pitch diameter, and a 0.444-inch outer diameter. It has a 20° pressure angle, concentricity within 0.0003 inch, and is secured with a #4-40 set screw. It is designed for use as a hub-mounted gear in compact mechanical assemblies.
Cluster gears are a collection of gears of different sizes mounted on the same shaft. Cluster gears are used in many different applications, such as Industrial machinery, medical equipment, and packaging equipment. Compact and accepting of both inch and metric sizes on the same shaft, cluster gears can be customized with a variety of gear ratios, and can drive two different mechanisms at the same time.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1F74Z-A072S030 |
| Product Name | Hubless AGMA 10 Gears in Stainless Steel, Aluminum, & Aluminum Core / Acetal RIM. are used. |
| Gear Type | Cluster; Rack |
| Number of Teeth | 30 |
| Material | Stainless; Stainless Steel |