S1C86Z-P048B120D is a 48-pitch worm gear with 120 teeth and a 0.2498-inch bore, designed for use with a double-threaded worm. The gear is made from bronze QQ-B-637 Alloy 464 and features a 20° pressure angle. It is paired with a 303 stainless steel worm and has an axial lead of 0.1309 inches and a lead angle of 7°7'. The gear is available in a set screw hub configuration with a relative pitch diameter of 2.5000 inches.
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1C86Z-P048B120D |
| Product Name | 60:1 Gear Ratio, 120 Teeth, Worm Gear |
| Gear Type | Rack |
| Number of Teeth | 120 |
| Pressure Angle | 20° |
| Material | Bronze; AGMA Q10 / Bronze |