Stock Drive Products & Sterling Instrument - SDP/SI 10:1 Gear Ratio, 40 Teeth, Worm Gear A 1B 6-Z48040

Description
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300
Request a Quote
Description
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 1B 6-Z48040 is a bronze worm gear with 40 teeth, a pitch diameter of 0.833 inch, a bore of 3/8 inch, and a hub length of 1/4 inch, designed to mesh with a 48-pitch, right-hand steel worm. It has a 25° pressure angle and a 10:1 gear ratio with the accompanying worm.

Datasheet Summary
Powered by GS/AI

A 1B 6-Z48040 is a bronze worm gear with 40 teeth, a pitch diameter of 0.833 inch, a bore of 3/8 inch, and a hub length of 1/4 inch, designed to mesh with a 48-pitch, right-hand steel worm. It has a 25° pressure angle and a 10:1 gear ratio with the accompanying worm.

Suppliers

Company
Product
Description
Supplier Links
10:1 Gear Ratio, 40 Teeth, Worm Gear - A 1B 6-Z48040 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
10:1 Gear Ratio, 40 Teeth, Worm Gear
A 1B 6-Z48040
10:1 Gear Ratio, 40 Teeth, Worm Gear A 1B 6-Z48040
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1B 6-Z48040
Product Name 10:1 Gear Ratio, 40 Teeth, Worm Gear
Gear Type Rack
Number of Teeth 40
Pressure Angle 25°
Unlock Full Specs
to access all available technical data

Similar Products

64 D.P., 14 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y64014 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 14
Design English
View Details
Module 0.8, 48 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK08048 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 48
Design Metric
View Details
24DP / 2 Lead / 0.5P.D., 9.47° Right Hand Worm - A 1Q55-Y24 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Worm; Rack
Direction Right
Pressure Angle 20°
View Details
24 D.P., 21 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N24021 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 21
Design English
View Details