S1C84Z-P064B095Q is a worm gear with 95 teeth, a 0.1873 in. bore, and a quadruple-threaded mesh, designed for use with a 64-pitch right-hand worm. It is made of bronze QQ-B-637 Alloy 464, with a pitch diameter of 1.4844 in. and a 14-1/2° pressure angle. The gear is part of a series using 64 pitch, stainless steel worms, and is available with single, double, or quadruple threads. The bore size and tooth count are fixed per catalog number, and this variant matches the specification for 95 teeth and quadruple thread as listed.
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1C84Z-P064B095Q |
| Product Name | 23.75:1 Gear Ratio, 95 Teeth, Worm Gear |
| Gear Type | Rack |
| Number of Teeth | 95 |
| Pressure Angle | 14.5° |
| Material | Bronze; AGMA Q10 / Bronze |