The S1C84Z-P064B055D is a 55-tooth worm gear with a 0.1873 in. bore, double-threaded, designed for use with a 64-pitch worm. It features a 27.5:1 gear ratio and is made from bronze QQ-B-637 Alloy 464. The gear mates with a 64-pitch 303 stainless steel worm and has a 14-1/2° pressure angle. The part is available in a standard inch component configuration with a counterbore relief for screw clearance. The bore size and thread count are fixed per the catalog part number format.
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1C84Z-P064B055D |
| Product Name | 27.5:1 Gear Ratio, 55 Teeth, Worm Gear |
| Gear Type | Rack |
| Number of Teeth | 55 |
| Pressure Angle | 14.5° |
| Material | Bronze; AGMA Q10 / Bronze |