Stock Drive Products & Sterling Instrument - SDP/SI 50:1 Gear Ratio, 50 Teeth, Worm Gear A 1T 6-N485006

Description
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300
Request a Quote
Description
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 1T 6-N485006 is a 48-pitch, right-hand, 50-tooth molded worm gear with a 1.042-inch pitch diameter and 1.084-inch outer diameter, featuring a 0.1875-inch bore with a #6-32 set screw and sub-drill, and a 0.1875-inch face width. The gear is made of acetal with a brass insert and has a 14.5-degree pressure angle. It is designed to mesh with standard steel or brass worms at a right angle.

Datasheet Summary
Powered by GS/AI

The A 1T 6-N485006 is a 48-pitch, right-hand, 50-tooth molded worm gear with a 1.042-inch pitch diameter and 1.084-inch outer diameter, featuring a 0.1875-inch bore with a #6-32 set screw and sub-drill, and a 0.1875-inch face width. The gear is made of acetal with a brass insert and has a 14.5-degree pressure angle. It is designed to mesh with standard steel or brass worms at a right angle.

Suppliers

Company
Product
Description
Supplier Links
50:1 Gear Ratio, 50 Teeth, Worm Gear - A 1T 6-N485006 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
50:1 Gear Ratio, 50 Teeth, Worm Gear
A 1T 6-N485006
50:1 Gear Ratio, 50 Teeth, Worm Gear A 1T 6-N485006
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1T 6-N485006
Product Name 50:1 Gear Ratio, 50 Teeth, Worm Gear
Gear Type Rack
Number of Teeth 50
Pressure Angle 14.5°
Unlock Full Specs
to access all available technical data

Similar Products

32 D.P., 36 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B11-N32036 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 36
Design English
View Details
24:1 Gear Ratio, 48 Teeth, Worm Gear - A 1B 6-Y48050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Number of Teeth 48
Pressure Angle 20°
View Details
Module 0.8, 18 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK08018 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 18
Design Metric
View Details
Module 0.8, 20 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY08020 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 20
Design Metric
View Details