A 48-pitch worm gear with 120 teeth and a 0.1873-inch bore, designed for use with a quadruple-threaded worm, made from bronze QQ-B-637 Alloy 464. The gear has a pitch diameter of 2.5000 inches and a 14-1/2° pressure angle, compatible with standard 48-pitch worms. The part uses a set screw hub and is available in standard bore sizes. The exact part number S1C84Z-P048B120Q is not listed, but the series includes variants with matching specifications.
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1C84Z-P048B120Q |
| Product Name | 30:1 Gear Ratio, 120 Teeth, Worm Gear |
| Gear Type | Rack |
| Number of Teeth | 120 |
| Pressure Angle | 25° |
| Material | Bronze; AGMA Q10 / Bronze |