A 48-pitch worm gear with 65 teeth, a 0.1873 inch bore, and a single-threaded worm, made from bronze QQ-B-637 Alloy 464 and paired with a 303 stainless steel worm. The gear has a 14-1/2° pressure angle and is designed for right-hand rotation. It features a set screw hub and is compatible with standard 48-pitch worms. The part number S1C84Z-P048B065S matches the series specification for a .1873 inch bore, 65-tooth, single-thread worm gear.
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1C84Z-P048B065S |
| Product Name | 65:1 Gear Ratio, 65 Teeth, Worm Gear |
| Gear Type | Rack |
| Number of Teeth | 65 |
| Pressure Angle | 14.5° |
| Material | Bronze; AGMA Q10 / Bronze |