A left-hand steel worm with a 1.5 module, 25 mm pitch diameter, and a single thread, designed to mesh with right-hand worm gears. The part has a bore diameter of 20 mm with H8 tolerance, an overall length of 55 mm, and a 10 mm hub length. It features a keyway for shaft mounting and a lead angle of 3° 26'.
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C 5MYK15LC |
| Product Name | 1.5 Mod / 1 Thread / 25mm (PD), 3.43° / Left Hand Worm |
| Gear Type | Worm; Rack |
| Direction | Left |
| Pressure Angle | 20° |
| Material | Steel / ISO 8 |