The S1C83Z-P064B105S is a 105-tooth worm gear with a 0.2498-inch bore, single-threaded, designed for use with a 64-pitch worm. It is made from Bronze QQ-B-637 Alloy 464 and pairs with a 303 stainless steel worm. The gear has a 14-1/2° pressure angle and a 105:1 speed ratio. The part mounts with a screw hole size of #6-32 and a lead of 0.04908 inches. The gear's pitch diameter is 1.6406 inches, and the hub has a 7/64-inch counterbore for screw clearance.
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1C83Z-P064B105S |
| Product Name | 105:1 Gear Ratio, 105 Teeth, Worm Gear |
| Gear Type | Rack |
| Number of Teeth | 105 |
| Pressure Angle | 14.5° |
| Material | Bronze; AGMA Q10 / Bronze |