Stock Drive Products & Sterling Instrument - SDP/SI 52.5:1 Gear Ratio, 105 Teeth, Worm Gear S1C83Z-P064B105D

Description
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300
Request a Quote Datasheet
Description
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
52.5:1 Gear Ratio, 105 Teeth, Worm Gear - S1C83Z-P064B105D - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
52.5:1 Gear Ratio, 105 Teeth, Worm Gear
S1C83Z-P064B105D
52.5:1 Gear Ratio, 105 Teeth, Worm Gear S1C83Z-P064B105D
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S1C83Z-P064B105D
Product Name 52.5:1 Gear Ratio, 105 Teeth, Worm Gear
Gear Type Rack
Number of Teeth 105
Pressure Angle 14.5°
Material Bronze; AGMA Q10 / Bronze
Unlock Full Specs
to access all available technical data

Similar Products

32DP, 32 Teeth, 14.5° Pressure Angle, Commercial, Brass internal gear - A 1B10-N32032 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Internal; Rack
Number of Teeth 32
Pressure Angle 14.5°
View Details
48DP / 2 Lead / 0.333P.D, 7.11° Right Hand Worm - A 1M 5-Y48 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Worm; Rack
Direction Right
Pressure Angle 20°
View Details
Module 0.8, 50 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK08050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 50
Design Metric
View Details
Module 0.5, 6 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MY05006 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 6
Design Metric
View Details