Stock Drive Products & Sterling Instrument - SDP/SI 40:1 Gear Ratio, 40 Teeth, Worm Gear S1C83Z-P048B040S

Description
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300
Request a Quote
Description
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 48-pitch worm gear with 40 teeth, a 0.1248-inch bore, and a single thread, made of bronze QQ-B-637 Alloy 464, designed to mate with a 303 stainless steel worm. It has a 14-1/2° pressure angle and is mounted with a set screw. The gear's pitch diameter is 0.8333 inches, and the hub style accommodates a #2-56 set screw.

Datasheet Summary
Powered by GS/AI

A 48-pitch worm gear with 40 teeth, a 0.1248-inch bore, and a single thread, made of bronze QQ-B-637 Alloy 464, designed to mate with a 303 stainless steel worm. It has a 14-1/2° pressure angle and is mounted with a set screw. The gear's pitch diameter is 0.8333 inches, and the hub style accommodates a #2-56 set screw.

Suppliers

Company
Product
Description
Supplier Links
40:1 Gear Ratio, 40 Teeth, Worm Gear - S1C83Z-P048B040S - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
40:1 Gear Ratio, 40 Teeth, Worm Gear
S1C83Z-P048B040S
40:1 Gear Ratio, 40 Teeth, Worm Gear S1C83Z-P048B040S
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S1C83Z-P048B040S
Product Name 40:1 Gear Ratio, 40 Teeth, Worm Gear
Gear Type Rack
Number of Teeth 40
Pressure Angle 14 °
Material Bronze; AGMA Q10 / Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.4, 24 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY04024 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 24
Design Metric
View Details
Module 0.4, 35 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY04035 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 35
Design Metric
View Details
30:1 Gear Ratio, 30 Teeth, Worm Gear - A 1M 6-N48030 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Number of Teeth 30
Pressure Angle 14.5°
View Details
48DP / 4 Lead / 0.333P.D, 14.03° Right Hand Worm - A 1C 5-Z48 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Worm; Rack
Direction Right
Pressure Angle 25°
View Details