Stock Drive Products & Sterling Instrument - SDP/SI 30:1 Gear Ratio, 30 Teeth, Worm Gear A 1T 6-N483004

Description
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300
Request a Quote
Description
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 1T 6-N483004 is a 48-pitch, 30-teeth molded worm gear with a brass insert and acetal gear body, designed for right-hand helical meshing with compatible worms. It has a 0.625-inch pitch diameter, 0.667-inch outside diameter, 0.1250-inch bore with #2-56 sub-drill, and a 3/16-inch face width. The hub diameter is 7/16 inch, hub projection is 1/4 inch, and the set screw bore is not present as the part uses a sub-drill. The gear is compatible with standard steel or brass worms and operates at 14-1/2° pressure angle.

Datasheet Summary
Powered by GS/AI

A 1T 6-N483004 is a 48-pitch, 30-teeth molded worm gear with a brass insert and acetal gear body, designed for right-hand helical meshing with compatible worms. It has a 0.625-inch pitch diameter, 0.667-inch outside diameter, 0.1250-inch bore with #2-56 sub-drill, and a 3/16-inch face width. The hub diameter is 7/16 inch, hub projection is 1/4 inch, and the set screw bore is not present as the part uses a sub-drill. The gear is compatible with standard steel or brass worms and operates at 14-1/2° pressure angle.

Suppliers

Company
Product
Description
Supplier Links
30:1 Gear Ratio, 30 Teeth, Worm Gear - A 1T 6-N483004 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
30:1 Gear Ratio, 30 Teeth, Worm Gear
A 1T 6-N483004
30:1 Gear Ratio, 30 Teeth, Worm Gear A 1T 6-N483004
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1T 6-N483004
Product Name 30:1 Gear Ratio, 30 Teeth, Worm Gear
Gear Type Rack
Number of Teeth 30
Pressure Angle 14.5°
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.8, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY08B150 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
32 D.P., 20 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 20
Design English
View Details
10:1 Gear Ratio, 20 Teeth, Worm Gear - A 1T 6-Y482004 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Number of Teeth 20
Pressure Angle 20°
View Details
0.8 Mod / 1 Thread / 10.4P., 4.4° / Right Hand Worm - A 1Y 5MYK08RB - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Worm; Rack
Direction Right
Pressure Angle 20°
View Details