An anti-backlash worm gear with 100 teeth, a 0.2498 inch bore, and a quadruple thread (25° pressure angle), available in clamp type mounting. The gear is made from QQ-B-637 Alloy 464 bronze, mounted on a 303 stainless steel hub, with 302 stainless steel springs. The face width is 0.1875 inch, and it is designed for 48-pitch matching worms. The part is available in pin type or clamp type configurations with set screws for securing the bore.
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1B86A-C048B100Q |
| Product Name | 100 Teeth, 25° Pressure Angle, 0.1875 Face width Anti-backlash worm gear |
| Gear Type | Rack |
| Number of Teeth | 100 |
| Design | English |
| Pressure Angle | 25° |
| Features | Anti-backlash |