An anti-backlash worm gear with 96 teeth, a 0.2498 inch bore, and a quadruple thread (25° pressure angle), mounted in a clamp type hub. The gear is made of Bronze QQ-B-637 Alloy 464, the hub of 303 stainless steel, and the springs of 302 stainless steel, spring tempered. The face width is 0.1875 inch, and it is designed for 48 pitch applications.
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1B84A-C048B096Q |
| Product Name | 96 Teeth, 25° Pressure Angle, 0.1875 Face width Anti-backlash worm gear |
| Gear Type | Rack |
| Number of Teeth | 96 |
| Design | English |
| Pressure Angle | 25° |
| Features | Anti-backlash |