The S1A86A-C024S054 is a 24-pitch, 54-tooth anti-backlash spur gear with a 20° pressure angle, clamp-type hub, and 303 stainless steel gears and springs. It has a pitch diameter of 2.2500 inches and an outer diameter of 2.333 inches. The gear is made from 2024-T4 or -T351 aluminum alloy, anodized before cutting, with a 3/16 inch face width and a 1/4 inch bore. The hub is secured by a set screw. The part is part of a series offering pin-type and clamp-type variants, all conforming to AGMA 10 standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A86A-C024S054 |
| Product Name | 24 DP, 54 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 54 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |