Anti-backlash spur gear with 56 teeth, 24 pitch, and 20° pressure angle, featuring a clamp-type hub and made from 2024-T4 or -T351 aluminum alloy anodized before cutting. The gear has a pitch diameter of 2.3333 inches and an outer diameter of 2.417 inches. The hub is constructed from 303 stainless steel, and the spring mechanism is 302 stainless steel in spring temper. The face width is 3/16 inch, and a set screw is supplied for clamping. This part is from the S1A86A series with clamp-type mounting.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A86A-C024A056 |
| Product Name | 24 DP, 56 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 56 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |