An anti-backlash spur gear with 250 teeth and a 96 pitch, designed to reduce backlash in precision motion systems. It has a 1/4 inch bore, a 20° pressure angle, and is made from 2024-T4 or -T351 aluminum alloy, anodized before cutting. The gear has a face width of 0.104 inches and a pitch diameter of 2.6042 inches with an outside diameter of 2.625 inches. It uses a clamp-type hub, designated as code 7, and is secured with a set screw. The hub and springs are made from 303 and 302 stainless steel respectively. The part follows AGMA 10 standards for accuracy.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A56A-P096S250 |
| Product Name | 96 DP, 250 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 250 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |