Anti-backlash spur gear with 105 teeth, 48 pitch, and 20° pressure angle, available in 303 stainless steel with a pin-type hub and 0.21875-inch bore. The gear has a pitch diameter of 2.1875 inches and an outer diameter of 2.229 inches. Hubs are made of 303 stainless steel, and the spring mechanism uses 302 stainless steel in spring temper. Face width is 0.104 inches. Available bore sizes are 1/8, 3/16, and 1/4 inch; this variant uses the 3/16 inch bore code (4).
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A56A-P048S105 |
| Product Name | 48 DP, 105 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 105 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |