The S1A56A-F064A105 is a 64 pitch anti-backlash spur gear with 105 teeth and a 0.2498 inch bore, designed for use in precision motion control applications. The gear is made of 2024-T4 or -T351 aluminum alloy, anodized before cutting, and paired with a 303 stainless steel hub. It features a 20° pressure angle and a face width of 0.104 inch. The hub clearance radius is 0.31 inch maximum, and the pitch diameter is 1.6406 inches with an outside diameter of 1.672 inches. A clearance fit of 0.0001 to 0.0008 inch between the bore and shaft is recommended. The spring element is made of 302 stainless steel in spring temper.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A56A-F064A105 |
| Product Name | 64 DP, 105 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 105 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |