Anti-backlash spur gear with 290 teeth, 120 diametral pitch, and 20° pressure angle, featuring a 0.2498 inch bore, clamp-style hub, and 303 stainless steel construction for the gear and hub with 302 stainless steel springs. Face width is 0.104 inch. The gear is designed for precision applications requiring minimized backlash.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A56A-C120A290 |
| Product Name | 120 DP, 290 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 290 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |