The S1A56A-C080S120 is an anti-backlash spur gear with 120 teeth, 80 diametral pitch, and a 20° pressure angle, featuring a 0.2498 inch (1/4 inch) bore and a clamp-type hub. The gear is made from 303 stainless steel, and the spring is 302 stainless steel in spring temper. The hub is 303 stainless steel. The pitch diameter is 1.5000 inches and the outer diameter is 1.525 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A56A-C080S120 |
| Product Name | 80 DP, 120 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 120 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |