Anti-backlash spur gear with 115 teeth, 80 pitch, 20° pressure angle, 0.2498 inch bore, clamp-type hub, and 303 stainless steel gears. Face width is 0.104 inch. Hub outer diameter is 0.312 inch, pitch diameter is 1.4375 inch, and outside diameter is 1.463 inch. Springs are 302 stainless steel in spring temper, and hubs are 303 stainless steel.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A56A-C080A115 |
| Product Name | 80 DP, 115 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 115 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |