Anti-backlash spur gear with 96 teeth, 48 diametral pitch, and 20° pressure angle, featuring a clamp-type hub and a 0.2498 inch (1/4 inch) bore, made from 303 stainless steel with 302 stainless steel springs. The gear has a pitch diameter of 2.0000 inches and an outside diameter of 2.042 inches. Hub style is clamp type with set screw for securing to shaft. Gears are manufactured from 303 stainless steel or anodized 2024-T4/-T351 aluminum alloy.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A56A-C048S096 |
| Product Name | 48 DP, 96 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 96 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |