Anti-backlash spur gear with 74 teeth and 74 teeth, 20° pressure angle, 48 pitch, available with a 0.1873 inch (3/16 inch) bore in clamp type configuration. Constructed with 303 stainless steel gear and hub, 302 stainless steel spring, and 2024-T4 or T351 aluminum alloy gear option, anodized before cutting. Face width is 0.104 inch. Pitch diameter is 1.5417 inch, outside diameter is 1.583 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A56A-C048A074 |
| Product Name | 48 DP, 74 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 74 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |