Anti-backlash spur gears with 120 pitch and 20° pressure angle are available in 303 stainless steel or anodized 2024-T4/-T351 aluminum alloy hubs, with pin or clamp-type mounting. This part has a 3/16 inch bore (0.1873 inch) and 175 teeth, with a pitch diameter of 1.4583 inches and an outer diameter of 1.475 inches. The hub style is pin type, and the gear is constructed with 302 stainless steel springs for backlash compensation.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A54A-P120A175 |
| Product Name | 120 DP, 175 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 175 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |