Anti-backlash spur gear with 250 teeth, 96 pitch, and 20° pressure angle, featuring a 0.2498 in. (1/4 in.) bore, available in 2024-T4 or T351 aluminum alloy with anodized teeth and a 303 stainless steel hub. The gear is offered in pin-type or clamp-type hub configurations with respective hub codes 6 or 7 and features a face width of 0.104 in. and an outside diameter of 2.625 in. The spring is made of 302 stainless steel in spring temper.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A54A-P096S250 |
| Product Name | 96 DP, 250 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 250 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |