Anti-backlash spur gear with 145 teeth, 96 pitch, and 20° pressure angle, available in aluminum alloy with a .2498-inch bore, pin-type hub, and anodized finish prior to cutting. Face width is 0.104 inch. Hub style and bore size are specified by catalog codes, with pitch diameter of 1.5104 inches and outside diameter of 1.531 inches. Gears are constructed from 2024-T4 or -T351 aluminum alloy, and springs are 302 stainless steel in spring temper. Hub mounting is by pin or clamp type, with suggested set screws for clamp variants. Material and construction comply with the series specification for 96-pitch anti-backlash gears.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A54A-P096A145 |
| Product Name | 96 DP, 145 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 145 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |