Anti-backlash spur gear with 160 teeth, 64 pitch, and 20° pressure angle, available in 303 stainless steel with a 1/4 inch bore and clamp-type hub. Face width is 0.104 inch. Pitch diameter is 2.5000 inches and outside diameter is 2.531 inches. Hubs are 303 stainless steel with 302 stainless steel springs in spring temper. Designed for inch-based mounting with bore sizes of 1/8, 3/16, or 1/4 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A54A-P064A160 |
| Product Name | 64 DP, 160 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 160 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |