The Fairloc® hub anti-backlash gear is a 96 pitch, 20° pressure angle spur gear designed to minimize backlash in precision applications. It is constructed with 303 stainless steel gears and hubs, and 302 stainless steel springs. The part has a 2.6042 inch pitch diameter and a 2.625 inch outer diameter, with a bore size of 0.2498 inch (1/4 inch). The gear features a 0.104 inch face width and a maximum clearance radius of 0.31 inch. It is compatible with shafts requiring a controlled clearance fit of 0.0001 to 0.0008 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A54A-F096S250 |
| Product Name | 96 DP, 250 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 250 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |