Stock Drive Products & Sterling Instrument - SDP/SI 96 DP, 192 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S1A54A-F096S192

Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Fairloc® anti-backlash spur gear with 192 teeth, 96 pitch, and 20° pressure angle, featuring a 0.1248-inch bore, 303 stainless steel housing, and 302 stainless steel springs. The gear has an outside diameter of 2.021 inches and a face width of 0.104 inches. The hub requires a controlled shaft clearance fit of 0.0001 to 0.0008 inches. Gears are made from 303 stainless steel or anodized 2024-T4/T351 aluminum alloy. The part conforms to AGMA 10 standards.

Datasheet Summary
Powered by GS/AI

Fairloc® anti-backlash spur gear with 192 teeth, 96 pitch, and 20° pressure angle, featuring a 0.1248-inch bore, 303 stainless steel housing, and 302 stainless steel springs. The gear has an outside diameter of 2.021 inches and a face width of 0.104 inches. The hub requires a controlled shaft clearance fit of 0.0001 to 0.0008 inches. Gears are made from 303 stainless steel or anodized 2024-T4/T351 aluminum alloy. The part conforms to AGMA 10 standards.

Suppliers

Company
Product
Description
Supplier Links
96 DP, 192 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear - S1A54A-F096S192 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
96 DP, 192 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
S1A54A-F096S192
96 DP, 192 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S1A54A-F096S192
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper

You May Also Need:

Shafts

Bearings

Couplings


AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S1A54A-F096S192
Product Name 96 DP, 192 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
Gear Type Spur; Rack
Number of Teeth 192
Design English
Pressure Angle 20°
Features Anti-backlash
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.75, 20 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYKH7020 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 20
Design Metric
View Details
Module 0.75, 20 (Deg) Pressure Angle, Stainless Steel Rack - A 1B12MYKWH7500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Stainless; Stainless Steel
View Details
Module 0.8, 120 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK08120 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 120
Design Metric
View Details
32 D.P., 10 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y32010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 10
Design English
View Details