S1A54A-F048S090 is a 48 pitch, 90-tooth anti-backlash spur gear with a 20° pressure angle and a 0.900-inch bore, designed for controlled shaft fitments with a suggested clearance of 0.0001 to 0.0008 inch. The gear is made of 303 stainless steel, the hub is 303 stainless steel, and the spring is 302 stainless steel in spring temper. The face width is 0.104 inch, and the outer diameter is 1.917 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A54A-F048S090 |
| Product Name | 48 DP, 90 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 90 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |