A 1B 8MYKH7010 is a brass pinion with a 0.75 module and 10 teeth, designed for use with speed reducers. It features a 20° pressure angle, a pitch diameter of 7.5 mm, a bore diameter of 9 mm, and a face width of 8 mm. The bore tolerance is +0.018/0 mm. The part includes a set screw feature and is intended for metric gear systems.
You May Also Need:
Shafts
Bearings
Couplings
In a gear train, the pinion shaft transfers applied force to the gears in the train. To increase their ability to tolerate more torque, we machine the pinion into a single piece of shafting.
Material: 303 Stainless Steel
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1B 8MYKH7010 |
| Product Name | 0.75 Module, 10 Teeth, 20° Pressure Angle Brass Gear. |
| Gear Type | Spur; Rack; Pinion |
| Number of Teeth | 10 |
| Design | Metric |
| Pressure Angle | 20° |