Anti-backlash spur gear with 160 teeth, 120-diametral pitch, and 20° pressure angle, available in 303 stainless steel with a pin-type hub and 1/8 inch bore. Face width is 0.104 inch. Hub style and bore size are selected from standardized codes, with pitch diameter of 1.3333 inch and outside diameter of 1.350 inch. Springs and hubs are also 303 stainless steel, with 302 stainless steel springs in spring temper.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-P120S160 |
| Product Name | 120 DP, 160 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 160 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |