S1A53A-P080S150 is an anti-backlash spur gear with 150 teeth, 80 diametral pitch, and a 20° pressure angle, designed for precise motion control. The gear is made of 303 stainless steel with a .1248 inch (1/8 inch) bore and pin-type hub. The pitch diameter is 1.8750 inches and the outside diameter is 1.900 inches. The face width is .104 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-P080S150 |
| Product Name | 80 DP, 150 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 150 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |