Anti-backlash spur gear with 85 teeth, 48 diametral pitch, and 20° pressure angle, available in stainless steel or anodized aluminum alloy with pin or clamp hub styles, and bore sizes of 1/8, 3/16, or 1/4 inch. The S1A53A-P048A085 variant has a 1/4 inch bore, clamp-type hub, and 85 teeth, with a pitch diameter of 1.7708 inches and an outside diameter of 1.813 inches. Gears are machined from 303 stainless steel or 2024-T4/T351 aluminum alloy, anodized before cutting; hubs are 303 stainless steel; springs are 302 stainless steel in spring temper.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-P048A085 |
| Product Name | 48 DP, 85 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 85 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |