Anti-backlash spur gear with 65 teeth, 48 pitch, and 20° pressure angle, featuring a 0.1248 inch (1/8 inch) bore, pin-type hub, and 303 stainless steel construction. Face width is 0.104 inch, outer diameter is 1.396 inch, and pitch diameter is 1.3542 inch. Designed for precision applications requiring minimal backlash, the gear is manufactured from 303 stainless steel with springs of 302 stainless steel in spring temper. Hub style is pin-type, as designated by the 'P' in the part number.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-P048A065 |
| Product Name | 48 DP, 65 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 65 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |