The Fairloc™ hub anti-backlash gear with 115 teeth and a 0.2498 inch bore is a 64 pitch, 20° pressure angle spur gear designed for precise motion control. The gear is made from 2024-T4 or -T351 aluminum alloy, anodized before cutting, and mounted on a 303 stainless steel hub with a 302 stainless steel spring assembly. The bore tolerance is specified as 0.0005″−0.0000″. Dimensions include a pitch diameter of 1.7969 inches and an outside diameter of 1.828 inches. It requires a controlled shaft fit of 0.0001 to 0.0008 inch clearance.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-F064S115 |
| Product Name | 64 DP, 115 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 115 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |