Stock Drive Products & Sterling Instrument - SDP/SI 64 DP, 110 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S1A53A-F064A110

Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S1A53A-F064A110 is an anti-backlash spur gear with 110 teeth and 64 diametral pitch, featuring a 20° pressure angle and a .2498 inch bore. The gear is made from 2024-T4 or -T351 aluminum alloy, anodized before cutting, and mounted on a 303 stainless steel hub. The hub requires a shaft clearance fit of .0001/.0008 inch. The gear has a face width of .104 inch and an outside diameter of 1.750 inch.

Datasheet Summary
Powered by GS/AI

S1A53A-F064A110 is an anti-backlash spur gear with 110 teeth and 64 diametral pitch, featuring a 20° pressure angle and a .2498 inch bore. The gear is made from 2024-T4 or -T351 aluminum alloy, anodized before cutting, and mounted on a 303 stainless steel hub. The hub requires a shaft clearance fit of .0001/.0008 inch. The gear has a face width of .104 inch and an outside diameter of 1.750 inch.

Suppliers

Company
Product
Description
Supplier Links
64 DP, 110 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear - S1A53A-F064A110 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
64 DP, 110 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
S1A53A-F064A110
64 DP, 110 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S1A53A-F064A110
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper

You May Also Need:

Shafts

Bearings

Couplings


AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S1A53A-F064A110
Product Name 64 DP, 110 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
Gear Type Spur; Rack
Number of Teeth 110
Design English
Pressure Angle 20°
Features Anti-backlash
Unlock Full Specs
to access all available technical data

Similar Products

24 D.P., 14 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N24014 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 14
Design English
View Details
Module 0.5, 14 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MY05014 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 14
Design Metric
View Details
Module 0.8, 60 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK08060 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 60
Design Metric
View Details
Module 0.4, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY04B150 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details