Stock Drive Products & Sterling Instrument - SDP/SI 48 DP, 96 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S1A53A-F048S096

Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S1A53A-F048S096 is a 48 pitch anti-backlash spur gear with 96 teeth and a 20° pressure angle, designed to reduce gear backlash in precision applications. It features a 0.960-inch bore with a tolerance of +0.0005/-0.0000 inches and a face width of 0.104 inch. The gear is made from 303 stainless steel, while the hub and spring components are also 303 and 302 stainless steel respectively. The outside diameter measures 2.042 inches and the pitch diameter is 2.0000 inches. The part requires a controlled shaft clearance fit of 0.0001 to 0.0008 inch for proper installation.

Datasheet Summary
Powered by GS/AI

The S1A53A-F048S096 is a 48 pitch anti-backlash spur gear with 96 teeth and a 20° pressure angle, designed to reduce gear backlash in precision applications. It features a 0.960-inch bore with a tolerance of +0.0005/-0.0000 inches and a face width of 0.104 inch. The gear is made from 303 stainless steel, while the hub and spring components are also 303 and 302 stainless steel respectively. The outside diameter measures 2.042 inches and the pitch diameter is 2.0000 inches. The part requires a controlled shaft clearance fit of 0.0001 to 0.0008 inch for proper installation.

Suppliers

Company
Product
Description
Supplier Links
48 DP, 96 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear - S1A53A-F048S096 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
48 DP, 96 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
S1A53A-F048S096
48 DP, 96 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S1A53A-F048S096
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper

You May Also Need:

Shafts

Bearings

Couplings


AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S1A53A-F048S096
Product Name 48 DP, 96 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
Gear Type Spur; Rack
Number of Teeth 96
Design English
Pressure Angle 20°
Features Anti-backlash
Unlock Full Specs
to access all available technical data

Similar Products

32 D.P., 128 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N32128 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 128
Design English
View Details
Module 0.8, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MYKW08500 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
Module 0.4, 36 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY04036 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 36
Design Metric
View Details
Module 0.8, 24 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY08024 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 24
Design Metric
View Details