The S1A53A-F048A100 is a 48 pitch anti-backlash spur gear with 100 teeth and a 20° pressure angle, featuring a 0.1248 inch bore and constructed from 303 stainless steel. The hub is designed for controlled shaft tolerances with a suggested clearance fit of 0.0001 to 0.0008 inch. The gear has an outside diameter of 2.125 inches and a face width of 0.104 inch. Springs within the hub are made from 302 stainless steel in spring temper.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-F048A100 |
| Product Name | 48 DP, 100 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 100 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |