The S1A53A-F048A096 is a 48 pitch anti-backlash spur gear with 96 teeth and a 20° pressure angle, featuring a Fairloc® hub with a bore diameter of 0.7000 inches and an overall diameter of 2.042 inches. The gear is manufactured from 303 stainless steel, and the hub is also made of 303 stainless steel with a 302 stainless steel spring. Suggested shaft clearance fit is 0.0001 to 0.0008 inches. The gear has a face width of 0.104 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-F048A096 |
| Product Name | 48 DP, 96 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 96 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |