The S1A53A-F048A084 is an anti-backlash spur gear with 84 teeth, 48 diametral pitch, and a 20° pressure angle, featuring a .1248 inch bore and a 1.792 inch outside diameter. The gear is made from 303 stainless steel, and the hub is also 303 stainless steel, with a 302 stainless steel spring. The face width is .104 inch, and the hub requires a controlled clearance fit of .0001/.0008 inch between the bore and shaft. The gear is designed for inch dimensions and adheres to AGMA 10 standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-F048A084 |
| Product Name | 48 DP, 84 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 84 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |